Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
4,010
in stock
|
Buy Now | |
element14
from US$0.29
|
4,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 ^2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 7ohm |
CAPACITOR TANT, 4.7UF, 6.3V, 0805 20% | element14 |
Cap, Tantalum, 4.7Uf, 6V, Case R | Newark Electronics |
TAJ Series 4.7 uF â–’20 % 6.3 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,4.7 uF,6.3 V | AVX TAJR475M006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 4.7 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR475M006RNJ?
Additional datasheets, footprints and schematics for TAJR475M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR475M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR475M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR475M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR475M006RNJ fall under?
The TAJR475M006RNJ is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TAJR475M006RNJ when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR475M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR475M006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR475M006RNJ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TAJR475M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR475M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR475M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJR475M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.