Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
2,600
in stock
|
Buy Now | |
element14
from US$0.15
|
1,720
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
885
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
820
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.35mm |
External Length / Height | 2.05mm |
External Width | 1.35mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2500 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
SMD Tantalum Chip 0805 4.7uF 6.3Vdc 10% | RS |
CAPACITOR, 4.7uF 6.3V R CASE | element14 |
CAP, 4.7µF, 6.3V, 10%, 0805, SMD | Farnell |
Capacitor Tant, 4.7Uf, 6.3V, 7 Ohm, 0.1, 805 | Newark Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 4.7 uF ▒10 % 6.3 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 4.7 uF, 6.3 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR475K006RNJ?
Additional datasheets, footprints and schematics for TAJR475K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR475K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR475K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR475K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR475K006RNJ fall under?
The TAJR475K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR475K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR475K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR475K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR475K006RNJ have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TAJR475K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR475K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR475K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJR475K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.