TAJR474K020RNJ Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 0.47UF 20V 25 OHM 0.1 805 FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low Profile

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 20V
Tantalum Capacitor Case 0805 ^2012 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 0.47Uf, 20V, 25 Ohm, 0.1, 805, Full Reel | Newark Electronics
TAJ Series 0.47 uF â–’10 % 20 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 0.47 uF, 20 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
.47UF 20V 10% R 0805 | TTI Europe
Surface Mount Tantalum Capacitor, 0.47 uF, 20 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJR474K020RNJ?

Additional datasheets, footprints and schematics for TAJR474K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR474K020RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJR474K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR474K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJR474K020RNJ fall under?

The TAJR474K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJR474K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR474K020RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJR474K020RNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJR474K020RNJ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for TAJR474K020RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJR474K020RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJR474K020RNJ?

You can fill out our help required form which you can use to request a quote for TAJR474K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay