Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
390
in stock
|
Buy Now | |
element14
from US$0.16
|
390
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 6.5ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | 0.85mm |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 16 V, 0805 [2012 Metric], R Rohs Compliant: Yes |Kyocera Avx TAJR225K016RNJ | Newark Electronics |
CAP, 2.2µF, 16V, 10%, 0805 | element14 |
TAJ Series 2.2 uF ▒10 % 16 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,2.2 uF,16 V | AVX TAJR225K016RNJ | RS Americas |
2.2UF 16V 10% R 0805 | TTI Europe |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR225K016RNJ?
Additional datasheets, footprints and schematics for TAJR225K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR225K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR225K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR225K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR225K016RNJ fall under?
The TAJR225K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR225K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR225K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR225K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR225K016RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJR225K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR225K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR225K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJR225K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.