Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
2,458
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,500
in stock
|
Buy Now | |
element14
from US$0.28
|
2,453
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
221
in stock
|
Buy Now | |
Avnet America
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 6ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.5mm |
External Length / Height | 2.05mm |
External Width | 1.35mm |
Leakage Current | 1µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2500 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
10UF 10V 20% P 0805 | TTI Europe |
Tantalum Capacitor, 10Uf, 10V, 6 Ohm, 0.2, 805, Full Reel | Newark Electronics |
CAP, 10µF, 10V, 20%, 0805, SMD | Farnell |
CAPACITOR, 10uF 10V P CASE | element14 |
TAJ Series 10 uF ▒20 % 10 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
TC 10uF 10V 20% Case P | Rutronik |
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-20%, TAJ Series | AVX TAJP106M010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJP106M010RNJ?
Additional datasheets, footprints and schematics for TAJP106M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJP106M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJP106M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJP106M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJP106M010RNJ fall under?
The TAJP106M010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJP106M010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJP106M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJP106M010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJP106M010RNJ have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for TAJP106M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJP106M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJP106M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJP106M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.