Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,423
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,763
in stock
|
Buy Now | |
element14
from US$0.30
|
1,763
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | - |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 1µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant: Yes |Kyocera Avx TAJP106K006RNJ | Newark Electronics |
CAP, 10µF, 6.3V, 10%, 0805, SMD | element14 |
10 ╡F 6.3 V 0805 (2012 Metric) 6Ohm @ 100kHz Molded Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 6 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,10 uF,6.3 V | AVX TAJP106K006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 6 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJP106K006RNJ?
Additional datasheets, footprints and schematics for TAJP106K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJP106K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJP106K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJP106K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJP106K006RNJ fall under?
The TAJP106K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJP106K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJP106K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJP106K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJP106K006RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJP106K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJP106K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJP106K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJP106K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.