Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
685
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
400
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
400
in stock
|
Buy Now | |
element14
from US$2.24
|
400
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
400
in stock
|
Buy Now | |
Farnell
from US$2.23
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
305
in stock
|
Buy Now | |
Rutronik
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 680µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 42.8µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
SMD Tantalum Chip 2917 680uF 6.3Vdc 10% | RS |
Cap, 680Uf, 6.3V, Tant, Case E Rohs Compliant: Yes |Kyocera Avx TAJE687K006RNJ | Newark Electronics |
TAJ Series 680 uF ▒10 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
CAP, 680UF, 6.3V, TANT, CASE E | element14 |
680UF 6.3V 10% E | TTI Europe |
TC 680uF 6,3V 10% Case E | Rutronik |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Conventional MnO2,680 uF,6.3 V | AVX TAJE687K006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE687K006RNJ?
Additional datasheets, footprints and schematics for TAJE687K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE687K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE687K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE687K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE687K006RNJ fall under?
The TAJE687K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE687K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE687K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE687K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE687K006RNJ have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for TAJE687K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE687K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE687K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJE687K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.