Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now | |
Future Electronics
from US$0.52
|
9,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
1,200
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
800
in stock
|
Buy Now | |
Avnet Asia
-
|
400
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
TAJ Series 100 uF ▒20 % 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Cap 100Uf 16Vdc 20% 7.3 X 4.3 X 4.1Mm Smd 7343-43 1% Rohs Compliant: Yes |Kyocera Avx TAJE107M016RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
100UF 16V 20% E | TTI Europe |
Conventional MnO2,100 uF,16 V | AVX TAJE107M016RNJ | RS Americas |
CAP, 100µF, 16V, 20%, 2917 | Farnell |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE107M016RNJ?
Additional datasheets, footprints and schematics for TAJE107M016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE107M016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE107M016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE107M016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE107M016RNJ fall under?
The TAJE107M016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE107M016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE107M016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE107M016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE107M016RNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Avnet Asia have stock available or on a lead time for TAJE107M016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE107M016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE107M016RNJ?
You can fill out our help required form which you can use to request a quote for TAJE107M016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.