Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
5,295
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
6,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.82
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
279
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
27
in stock
|
Buy Now | |
element14
from US$1.55
|
27
in stock
|
Buy Now | |
Farnell
from US$1.84
|
27
in stock
|
Buy Now | |
Future Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
6.8UF 50V 10% D | TTI Europe |
SMD Tantalum Chip 2917 6.8uF 50Vdc 10% | RS |
SMD Tantalum Cap 6,8µF 50V D Taped | Schukat Electronic |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD685K050RNJ | Newark Electronics |
CAPACITOR, 6.8uF 50V D CASE | element14 |
CAP, 6.8µF, 50V, 10%, 2917, SMD | Farnell |
TAJ Series 6.8 uF ▒10 % 50 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitor, Tantalum, 6.8 uF, 50 VDC, 65 V @ 85C, +/- 10%, D, Surface Mount | AVX TAJD685K050RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD685K050RNJ?
Additional datasheets, footprints and schematics for TAJD685K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD685K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD685K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD685K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD685K050RNJ fall under?
The TAJD685K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD685K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD685K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD685K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD685K050RNJ have stock available?
Authorised distributors including TTI Europe, RS, Schukat Electronic, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for TAJD685K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD685K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD685K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJD685K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.