Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
40,500
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.50
|
500
in stock
|
Buy Now | |
Avnet America
-
|
40,500
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tajc685K050Rnj Rohs Compliant: Yes |Kyocera Avx TAJC685K050RNJ | Newark Electronics |
6.8UF 50V 10% C | TTI Europe |
TC 6,8uF 50V 10% Case C | Rutronik |
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
TAJ Series 2312 6.8 uF 50 V ▒10% Surface Mount Tantalum Capacitor | Future Electronics |
Conventional MnO2,6.8 uF,50 V | AVX TAJC685K050RNJ | RS Americas |
CAP, 6.8µF, 50V, 10%, 2312, SMD | element14 |
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC685K050RNJ?
Additional datasheets, footprints and schematics for TAJC685K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC685K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC685K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC685K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC685K050RNJ fall under?
The TAJC685K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC685K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC685K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC685K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC685K050RNJ have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Rutronik, Avnet America and Future Electronics have stock available or on a lead time for TAJC685K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC685K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC685K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJC685K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.