Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
302
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,495
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
302
in stock
|
Buy Now | |
element14
from US$0.39
|
302
in stock
|
Buy Now | |
Kruse
-
|
8,500
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, 3.3 uF, 35 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
SMD Tantalum Cap 3,3µF 35V C Taped | Schukat Electronic |
3.3UF 35V 10% C | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 3,3uF 35V 10% Case C | Rutronik |
TAJ Series 3.3uF ▒10 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC335K035RNJ | Newark Electronics |
CAP, 3.3µF, 35V, 10%, 2312 | element14 |
CAPA 3U3 20% 35V TAN SMD 60 32 25 | Kruse |
Conventional MnO2,3.3 uF,35 V | AVX TAJC335K035RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 3.3 uF, 35 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC335K035RNJ?
Additional datasheets, footprints and schematics for TAJC335K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC335K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC335K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC335K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC335K035RNJ fall under?
The TAJC335K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC335K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC335K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC335K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC335K035RNJ have stock available?
Authorised distributors including Avnet America, Schukat Electronic, TTI Europe, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for TAJC335K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC335K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC335K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJC335K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.