Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
2,620
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
548,500
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
129,500
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
34,500
in stock
|
Buy Now | |
Micros
from US$0.23
|
8,395
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
6,199
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
500
in stock
|
Buy Now | |
element14
from US$0.36
|
442
in stock
|
Buy Now | |
Farnell
from US$0.39
|
442
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
213,500
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Distrelec
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.2ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TC 220uF 6,3V 10% Case C | Rutronik |
TAJ Series 220 uF ▒10 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
220UF 6.3V 10% C | TTI Europe |
Tantalum capacitor | Micros |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 2312 220uF 6.3Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 220 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
SMD Tantalum Cap 220µF 6,3V C Taped | Schukat Electronic |
CAP, 220µF, 6.3V, 10%, 2312, SMD | element14 |
Tantalum Capacitor, 220Uf, 6.3V, 1.2 Ohm, 0.1, 2312 | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Capacitor | RS Americas |
AVX Tantalum Capacitor, 220uF, 6.3V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJC227K006RNJ?
Additional datasheets, footprints and schematics for TAJC227K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC227K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC227K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC227K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC227K006RNJ fall under?
The TAJC227K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC227K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC227K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC227K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC227K006RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Micros and Transfer Multisort Elektronik have stock available or on a lead time for TAJC227K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC227K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC227K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJC227K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.