Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,460
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
469,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
179,500
in stock
|
Buy Now | |
element14
from US$0.19
|
107,000
in stock
|
Buy Now | |
Farnell
from US$0.18
|
107,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
24,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
16,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
13,862
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
441
in stock
|
Buy Now | |
Avnet Abacus
-
|
283,500
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
44,000
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TC 10uF 25V 10% Case C | Rutronik |
TAJ Series 10 uF ▒10 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
CAP, 10µF, 25V, 10%, 2312, REEL | element14 |
10UF 25V 10% C | TTI Europe |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, 2312 [6032 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 10Uf, 25V, 10%, Reel | Newark Electronics |
SMD Tantalum Cap 10µF 25V C Taped | Schukat Electronic |
SMD Chip Tantalum 2312 10uF 25Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 10%, -55 �C, 125 �C, 2312 [6032 Metric] | Avnet Abacus |
Capacitor | Amar Radio Corporation |
Capacitor, 10 uF, 25 VDC, 32 V, +/- 10%, C, 1.8 Ohms (Max.) @ 100 kHz, 6% (Max.) | AVX TAJC106K025RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJC106K025RNJ?
Additional datasheets, footprints and schematics for TAJC106K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC106K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC106K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC106K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC106K025RNJ fall under?
The TAJC106K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC106K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC106K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC106K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC106K025RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for TAJC106K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC106K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC106K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJC106K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.