Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
545
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TAJ Series 6.8 uF â–’10 % 20V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TAJB685K020RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 20 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,6.8 uF,20 V | AVX TAJB685K020RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 6.8 uF, 20 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB685K020RNJ?
Additional datasheets, footprints and schematics for TAJB685K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB685K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB685K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB685K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB685K020RNJ fall under?
The TAJB685K020RNJ is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB685K020RNJ when available in the Other Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB685K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB685K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB685K020RNJ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJB685K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB685K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB685K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJB685K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.