Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
396,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
88,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
40,000
in stock
|
Buy Now | |
element14
from US$0.13
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
13,580
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
12,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
7,987
in stock
|
Buy Now | |
Micros
from US$0.12
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
1,942
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,460
in stock
|
Buy Now | |
Avnet Abacus
-
|
174,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | 1.4mm |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TC 47uF 10V 10% Case B | Rutronik |
TAJ Series 47 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
CAP, 47µF, 10V, 10%, 1210, REEL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Cap 47µF 10V B Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 10 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB476K010RNJ | Newark Electronics |
Tantalum capacitor | Micros |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
AVX Tantalum Capacitor, 47uF, 10V, 10% | Distrelec |
47UF 10V 10% B | TTI Europe |
Where can I find additional details, specifications and documents for a TAJB476K010RNJ?
Additional datasheets, footprints and schematics for TAJB476K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB476K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB476K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB476K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB476K010RNJ fall under?
The TAJB476K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB476K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB476K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB476K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB476K010RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TAJB476K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB476K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB476K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJB476K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.