Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
48
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
4,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
900
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 10ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
.47UF 35V 10% B | TTI Europe |
SMD Tantalum Cap 0,47µF 35V B Taped | Schukat Electronic |
SMD Chip Tantalum 1210 0.47uF 35Vdc 10% | RS |
TC 0,47uF 35V 10% Case B | Rutronik |
Tantalum Capacitor, 0.47Uf, 35V, 10 Ohm, 0.1, 1210, Full Reel | Newark Electronics |
TAJ Series 0.47 uF ▒10% 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 0.47 uF, 35 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
CAP, 0.47µF, 35V, 10% | element14 |
Surface Mount Tantalum Capacitor, 0.47 uF, 35 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB474K035RNJ?
Additional datasheets, footprints and schematics for TAJB474K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB474K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB474K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB474K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB474K035RNJ fall under?
The TAJB474K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB474K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB474K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB474K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB474K035RNJ have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, RS, Rutronik and Newark Electronics have stock available or on a lead time for TAJB474K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB474K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB474K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJB474K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.