Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
12,680
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
4,995
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,235
in stock
|
Buy Now | |
element14
from US$0.31
|
2,235
in stock
|
Buy Now | |
Farnell
from US$0.29
|
2,235
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.1ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 1.4mm |
Leakage Current | 8.8µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
SMD Chip Tantalum 1210 220uF 4Vdc 20% | RS |
220UF 4V 20% B | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 220 uF ▒20 % 4 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, Taj Series, 220 F, 20%, 4 V, 1210 [3225 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB227M004RNJ | Newark Electronics |
CAP, 220µF, 4V, 20%, 1210, SMD | element14 |
TC 220uF 4,0V 20% Case B | Rutronik |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB227M004RNJ?
Additional datasheets, footprints and schematics for TAJB227M004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB227M004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB227M004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB227M004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB227M004RNJ fall under?
The TAJB227M004RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB227M004RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB227M004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB227M004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB227M004RNJ have stock available?
Authorised distributors including RS, TTI Europe, Transfer Multisort Elektronik, Future Electronics and Newark Electronics have stock available or on a lead time for TAJB227M004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB227M004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB227M004RNJ?
You can fill out our help required form which you can use to request a quote for TAJB227M004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.