Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
66,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
1,496,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
58,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
58,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
14,680
in stock
|
Buy Now | |
Micros
from US$0.09
|
10,000
in stock
|
Buy Now | |
element14
from US$0.11
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
6,000
in stock
|
Buy Now | |
RS
from US$0.19
|
4,280
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
3,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,610
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.4ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TC 22uF 10V 10% Case B | Rutronik |
TAJ Series 22 uF ▒10 % 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Tantalum Chip & Radial | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum capacitor | Micros |
CAP, 22µF, 10V, 10%, REEL | element14 |
SMD Chip Tantalum 1210 22uF 10Vdc 10% | RS |
SMD Tantalum Cap 22µF 10V B Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Capacitor | RS Americas |
22UF 10V 10% B | TTI Europe |
Where can I find additional details, specifications and documents for a TAJB226K010RNJ?
Additional datasheets, footprints and schematics for TAJB226K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB226K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB226K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB226K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB226K010RNJ fall under?
The TAJB226K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB226K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB226K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB226K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB226K010RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for TAJB226K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB226K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB226K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJB226K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.