Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
3,820
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
294,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
68,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
34,890
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
20,000
in stock
|
Buy Now | |
Micros
from US$0.08
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
5,700
in stock
|
Buy Now | |
element14
from US$0.22
|
5,700
in stock
|
Buy Now | |
Farnell
from US$0.20
|
5,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
5,158
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
1,726
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
1,300
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,150,000
in stock
|
Buy Now | |
Avnet Asia
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TC 4,7uF 20V 10% Case A | Rutronik |
TAJ Series 4.7 uF ▒10 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
4.7UF 20V 10% A | TTI Europe |
Tantalum capacitor | Micros |
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA475K020RNJ | Newark Electronics |
CAP, 4.7µF, 20V, 10% | element14 |
SMD Chip Tantalum 1206 4.7uF 20Vdc 10% | RS |
AVX Tantalum Capacitor 4.7uF 20V 10% 4Ohm | Distrelec |
Capacitor, 4.7 uF, 20 VDC, 26 V @ 85 C, +/- 10%, A, 3 Ohms (Max.) @ 100 kHz, SMD | AVX TAJA475K020RNJ | RS Americas |
SMD Tantalum Cap 4,7µF 20V A Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a TAJA475K020RNJ?
Additional datasheets, footprints and schematics for TAJA475K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA475K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA475K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA475K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA475K020RNJ fall under?
The TAJA475K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA475K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA475K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA475K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA475K020RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, Transfer Multisort Elektronik, TTI Europe and Micros have stock available or on a lead time for TAJA475K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA475K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA475K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJA475K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.