Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
34,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
18,000
in stock
|
Buy Now | |
element14
from US$0.15
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
3,890
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
157
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.2ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TAJ Series 33 uF ▒10 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
33UF 6.3V 10% A | TTI Europe |
CAP, 33µF, 6.3V, 10%, 1206, REEL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA336K006RNJ | Newark Electronics |
TC 33uF 6,3V 10% Case A | Rutronik |
Surface Mount Tantalum Capacitor, 33 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA336K006RNJ?
Additional datasheets, footprints and schematics for TAJA336K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA336K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA336K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA336K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA336K006RNJ fall under?
The TAJA336K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA336K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA336K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA336K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA336K006RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TAJA336K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA336K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA336K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJA336K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.