Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.0455
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
470,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
336,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
22,829
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
20,000
in stock
|
Buy Now | |
element14
from US$0.10
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
18,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0455
|
242
in stock
|
Buy Now | |
Avnet Abacus
-
|
196,000
in stock
|
Buy Now | |
Kruse
-
|
41,860
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | 1.1mm |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TC 22uF 10V 10% Case A | Rutronik |
TAJ Series 22 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 22Uf, 10V, 1206 10%, Full Reel | Newark Electronics |
CAP, 22µF, 10V, 10%, 1206, REEL | element14 |
22UF 10V 10% A | TTI Europe |
SMD Tantalum Cap 22µF 10V A Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216 Metric] | Avnet Abacus |
CAPA 22U 20% 10V TAN SMD 32 16 16 | Kruse |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216 Metric] | Avnet America |
22uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, TAJ Series | AVX TAJA226K010RNJ | RS Americas |
AVX Tantalum Capacitor, 22uF, 10V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJA226K010RNJ?
Additional datasheets, footprints and schematics for TAJA226K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA226K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA226K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA226K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA226K010RNJ fall under?
The TAJA226K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA226K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA226K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA226K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA226K010RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TAJA226K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA226K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA226K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJA226K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.