Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Future Electronics
from US$0.17
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 15 uF ▒20 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 15Uf, 16V, 1206 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 16 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,15 uF,16 V | AVX TAJA156M016RNJ | RS Americas |
CAP, 15µF, 16V, 20%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 15 uF, 16 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA156M016RNJ?
Additional datasheets, footprints and schematics for TAJA156M016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA156M016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA156M016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA156M016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA156M016RNJ fall under?
The TAJA156M016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA156M016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA156M016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA156M016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA156M016RNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAJA156M016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA156M016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA156M016RNJ?
You can fill out our help required form which you can use to request a quote for TAJA156M016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.