Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
624,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
3,256,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
302,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
127,500
in stock
|
Buy Now | |
element14
from US$0.08
|
127,500
in stock
|
Buy Now | |
Farnell
from US$0.07
|
127,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
111,960
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
80,000
in stock
|
Buy Now | |
RS
from US$0.15
|
44,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
31,401
in stock
|
Buy Now | |
Micros
from US$0.07
|
29,450
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
4,232
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
1,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
572,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
100,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TC 10uF 16V 10% Case A | Rutronik |
TAJ Series 10 uF ▒10% 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C to 125 °C, 1206 [3216 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA106K016RNJ | Newark Electronics |
CAP, 10µF, 16V, 10%, 1206, REEL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
10UF 16V 10% A | TTI Europe |
SMD Chip Tantalum 1206 10uF 16Vdc 10% | RS |
Tantalum capacitor | Micros |
Capacitor, 10 uF, 16 VDC, 20 V @ 85 C, +/- 10%, A, 4 Ohms (Max.) @ 100 kHz, SMD | AVX TAJA106K016RNJ | RS Americas |
SMD Tantalum Cap 10µF 16V A Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C to 125 �C, 1206 [3216 Metric] | Avnet Abacus |
Capacitor | Amar Radio Corporation |
AVX Tantalum Capacitor, 10uF, 16V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJA106K016RNJ?
Additional datasheets, footprints and schematics for TAJA106K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA106K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA106K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA106K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA106K016RNJ fall under?
The TAJA106K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA106K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA106K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA106K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA106K016RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for TAJA106K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA106K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA106K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJA106K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.