Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,000
in stock
|
Buy Now | |
element14
from US$0.17
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.17
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,120
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,825
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 22ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Cap, 0.1Μf, 50V, 10%, 1206, Reel | Newark Electronics |
CAP, 0.1µF, 50V, 10%, 1206, REEL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 1206 0.1uF 50V 10% | RS |
TAJ Series 0.1 uF ▒10 % 50 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 0.1 uF, 50 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Capacitor, 0.1 uF, 50 VDC, 65 V @ 85 C, +/- 10%, A, 22 Ohms (Max.) @ 100 kHz | AVX TAJA104K050RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 0.1 uF, 50 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA104K050RNJ?
Additional datasheets, footprints and schematics for TAJA104K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA104K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA104K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA104K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA104K050RNJ fall under?
The TAJA104K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA104K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA104K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA104K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA104K050RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for TAJA104K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA104K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA104K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJA104K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.