Status: | Unknown |
---|---|
Series: | TACmicrochip TAC Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
No stock
|
Buy Now | |
TTI Europe
from US$0.68
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
460
in stock
|
Buy Now | |
element14
from US$1.39
|
460
in stock
|
Buy Now | |
Farnell
from US$1.28
|
460
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TACmicrochip TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | L |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
2.2UF 16V 20% L 0603 | TTI Europe |
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 2.2 F, 20%, 16 V Rohs Compliant: Yes |Kyocera Avx TACL225M016XTA | Newark Electronics |
CAPACITOR, 2.2uF 16.3V0603 CASE | element14 |
CAP, 2.2µF, 16V, 20%, 0603, SMD | Farnell |
Tantalum Capacitor 0603 2.2uF 20% 16Vdc | RS |
TAC Series 2.2 uF ▒20 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, ± 20%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
2.2uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-20%, TAC Series | AVX TACL225M016XTA | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, � 20%, -55 �C, 125 �C, 0603 [1608-10 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACL225M016XTA?
Additional datasheets, footprints and schematics for TACL225M016XTA are listed on our Part Details page. You can also find images and similar parts to TACL225M016XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACL225M016XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACL225M016XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACL225M016XTA fall under?
The TACL225M016XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACL225M016XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACL225M016XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACL225M016XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACL225M016XTA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TACL225M016XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACL225M016XTA often in real-time on the comparison pages.
What if I can't find stock of TACL225M016XTA?
You can fill out our help required form which you can use to request a quote for TACL225M016XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.