Status: | Unknown |
---|---|
Series: | TACmicrochip TAC Series |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
2,974
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
771
in stock
|
Buy Now | |
element14
from US$3.37
|
771
in stock
|
Buy Now | |
Farnell
from US$2.63
|
771
in stock
|
Buy Now | |
Rutronik
from US$2.59
|
-
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0402 [1005 Metric] |
Product Range | TACmicrochip TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 15ohm |
Manufacturer Size Code | K |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor 0402 1uF 20% 10Vdc | RS |
TAC Series 1 uF ▒20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 20%, 10 V, 0402 [1005 Metric] Rohs Compliant: Yes |Kyocera Avx TACK105M010QTA | Newark Electronics |
CAPACITOR, 1uF 10V0402 CASE | element14 |
CAP, 1µF, 10V, 20%, 0402, SMD | Farnell |
TC 1,0uF 10V 20% Case K Micro C. | Rutronik |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, ± 20%, -55 °C, 125 °C, 0402 [1005-07 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, � 20%, -55 �C, 125 �C, 0402 [1005-07 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACK105M010QTA?
Additional datasheets, footprints and schematics for TACK105M010QTA are listed on our Part Details page. You can also find images and similar parts to TACK105M010QTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACK105M010QTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACK105M010QTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACK105M010QTA fall under?
The TACK105M010QTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACK105M010QTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACK105M010QTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACK105M010QTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACK105M010QTA have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TACK105M010QTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACK105M010QTA often in real-time on the comparison pages.
What if I can't find stock of TACK105M010QTA?
You can fill out our help required form which you can use to request a quote for TACK105M010QTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.