Status: | Unknown |
---|---|
Series: | vPolyTan T59 Series |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.80
|
252
in stock
|
Buy Now | |
Future Electronics
from US$3.32
|
400
in stock
|
Buy Now | |
element14
from US$4.82
|
252
in stock
|
Buy Now | |
Chip One Stop
from US$4.31
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
10
in stock
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
Avnet Asia
from US$3.65
|
-
|
Buy Now | |
TTI Europe
from US$3.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 16V |
Product Range | vPolyTan T59 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.025ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
T59 Series 2917 470 uF 16 V ▒20% Surface Mount Polymer Chip Capacitor | Future Electronics |
CAP, 470µF, 16V, 20% | element14 |
Cap, 470Uf, 16V, Tant, Polymer, Case Ee | Newark Electronics |
Tantalum Polymer Capacitor, 470 uF, 16 V, ± 20%, EE, 25 mohm, 2917 [7343-43 Metric] | Avnet America |
470UF 16V 20% EE LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 470 uF, 16 V, � 20%, EE, 25 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T59EE477M016C0025?
Additional datasheets, footprints and schematics for T59EE477M016C0025 are listed on our Part Details page. You can also find images and similar parts to T59EE477M016C0025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T59EE477M016C0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T59EE477M016C0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T59EE477M016C0025 fall under?
The T59EE477M016C0025 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T59EE477M016C0025 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T59EE477M016C0025 you can contact the distributor directly for product support, shipping queries etc.
Is the T59EE477M016C0025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T59EE477M016C0025 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for T59EE477M016C0025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T59EE477M016C0025 often in real-time on the comparison pages.
What if I can't find stock of T59EE477M016C0025?
You can fill out our help required form which you can use to request a quote for T59EE477M016C0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.