Status: | Unknown |
---|---|
Series: | vPolyTan T58 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Product Range | vPolyTan T58 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | M |
ESR | 0.3ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Cap, 47Μf, 6.3V, 20% Rohs Compliant: Yes |Vishay T58M0476M6R3C0300 | Newark Electronics |
CAP, 47µF, 6.3V, 20% | element14 |
Where can I find additional details, specifications and documents for a T58M0476M6R3C0300?
Additional datasheets, footprints and schematics for T58M0476M6R3C0300 are listed on our Part Details page. You can also find images and similar parts to T58M0476M6R3C0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T58M0476M6R3C0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T58M0476M6R3C0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T58M0476M6R3C0300 fall under?
The T58M0476M6R3C0300 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T58M0476M6R3C0300 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T58M0476M6R3C0300 you can contact the distributor directly for product support, shipping queries etc.
Is the T58M0476M6R3C0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T58M0476M6R3C0300 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T58M0476M6R3C0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T58M0476M6R3C0300 often in real-time on the comparison pages.
What if I can't find stock of T58M0476M6R3C0300?
You can fill out our help required form which you can use to request a quote for T58M0476M6R3C0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.