T58A0107M6R3C0100 Capacitors by Vishay Intertechnology

CAP 100µF 6.3V 20%

Status: Unknown
Series: vPolyTan T58 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$1.05
4
in stock
Buy Now
Logo for element14
element14
from US$0.41
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 6.3V
Product Range vPolyTan T58 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code A
ESR 0.1ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Tantalum Capacitor Case 1206 [3216 Metric]

Alternative Descriptions

CAP, 100µF, 6.3V, 20% | element14
Cap, 100Uf, 6.3V, Tant, Polymer, Case A | Newark Electronics
Tantalum Polymer Capacitor, 100 uF, 6.3 V, � 20%, A0, 100 mohm, 1206 [3216-10 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T58A0107M6R3C0100?

Additional datasheets, footprints and schematics for T58A0107M6R3C0100 are listed on our Part Details page. You can also find images and similar parts to T58A0107M6R3C0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T58A0107M6R3C0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T58A0107M6R3C0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T58A0107M6R3C0100 fall under?

The T58A0107M6R3C0100 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T58A0107M6R3C0100 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T58A0107M6R3C0100 you can contact the distributor directly for product support, shipping queries etc.

Is the T58A0107M6R3C0100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T58A0107M6R3C0100 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for T58A0107M6R3C0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T58A0107M6R3C0100 often in real-time on the comparison pages.

What if I can't find stock of T58A0107M6R3C0100?

You can fill out our help required form which you can use to request a quote for T58A0107M6R3C0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay