Status: | Unknown |
---|---|
Series: | T55 |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
7,500
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
3,500
in stock
|
Buy Now | |
Rutronik
from US$0.66
|
2,500
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
element14
from US$1.35
|
-
|
Buy Now |
Ultra low ESR |
100 % surge current tested |
Accelerated voltage conditioning |
Applications |
---|
Decoupling, smoothing, filtering |
Bulk energy storage in wireless cards |
Infrastructure equipment |
Cross Reference |
---|
Cross Reference |
General Information |
---|
Polymer Solid State Drive (SSD) Sample Kit |
Polymer Low ESR Sample Kit |
Polymer Guide |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
T55D107M025C0060 Rohs Compliant: Yes |Vishay T55D107M025C0060 | Newark Electronics |
Tantalum Polymer Capacitor, 100 uF, 25 V, ± 20%, D, 60 mohm, 2917 [7343-31 Metric] | Avnet America |
100UF 25V 20% D LOW ESR | TTI Europe |
TC 100uF 25V 20% Case D 60mOhm | Rutronik |
Tantalum Polymer Capacitor, 100 uF, 25 V, � 20%, D, 60 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
T55 Series 2917 100 uF 25 V â–’20% Surface Mount Polymer Chip Capacitor | Future Electronics |
CAP, 100UF, 25V, TANT, POLYMER, D | Farnell |
Where can I find additional details, specifications and documents for a T55D107M025C0060?
Additional datasheets, footprints and schematics for T55D107M025C0060 are listed on our Part Details page. You can also find images and similar parts to T55D107M025C0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T55D107M025C0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T55D107M025C0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T55D107M025C0060 fall under?
The T55D107M025C0060 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T55D107M025C0060 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T55D107M025C0060 you can contact the distributor directly for product support, shipping queries etc.
Is the T55D107M025C0060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for T55D107M025C0060 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Rutronik and Avnet Asia have stock available or on a lead time for T55D107M025C0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T55D107M025C0060 often in real-time on the comparison pages.
What if I can't find stock of T55D107M025C0060?
You can fill out our help required form which you can use to request a quote for T55D107M025C0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.