Status: | Unknown |
---|---|
Series: | T530 KO-CAP® |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.96
|
46
in stock
|
Buy Now | |
TTI Europe
from US$3.50
|
62,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
2,000
in stock
|
Buy Now | |
element14
from US$3.58
|
2,000
in stock
|
Buy Now | |
Farnell
from US$3.89
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$3.63
|
1,268
in stock
|
Buy Now | |
Rutronik
from US$2.92
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$3.90
|
506
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Product Range | T530 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.005ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Cap, 470Uf, 6.3V, Tant, Polymer, Y Rohs Compliant: Yes |Kemet T530Y477M006ATE005 | Newark Electronics |
CAP, 470UF, 6.3V, TANT, POLYMER, Y | element14 |
Tantalum Polymer Capacitor, 470 uF, 6.3 V, ± 20%, Y, 5 mohm, 2917 [7343-40 Metric] | Avnet America |
Capacitor, Tantalum SMT, High Capacitance, Ultra Low ESR, 470.uF 6V 20% | KEMET T530Y477M006ATE005 | RS Americas |
Capacitor 470uF 6.3V 5mohm | RS |
Tantalum Polymer Capacitor, 470 uF, 6.3 V, � 20%, Y, 5 mohm, 2917 [7343-40 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T530Y477M006ATE005?
Additional datasheets, footprints and schematics for T530Y477M006ATE005 are listed on our Part Details page. You can also find images and similar parts to T530Y477M006ATE005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T530Y477M006ATE005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T530Y477M006ATE005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T530Y477M006ATE005 fall under?
The T530Y477M006ATE005 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T530Y477M006ATE005 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T530Y477M006ATE005 you can contact the distributor directly for product support, shipping queries etc.
Is the T530Y477M006ATE005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T530Y477M006ATE005 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T530Y477M006ATE005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T530Y477M006ATE005 often in real-time on the comparison pages.
What if I can't find stock of T530Y477M006ATE005?
You can fill out our help required form which you can use to request a quote for T530Y477M006ATE005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.