Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
233
in stock
|
Buy Now | |
element14
from US$0.47
|
233
in stock
|
Buy Now | |
Farnell
from US$0.49
|
233
in stock
|
Buy Now | |
Rutronik
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | P |
ESR | 0.15ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 0805 [2012-10 Metric] |
Cap, Tant, Polymer, 47Uf, 6.3V, Case P | Newark Electronics |
CAP, 47µF, 6.3V, 20% | element14 |
T529 Cap Tantalum Polymer 47uF 20% 6.3VD | RS |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, P, 150 mohm, 0805 [2012-10 Metric] | Avnet America |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, � 20%, P, 150 mohm, 0805 [2012-10 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T529P476M006AAE150?
Additional datasheets, footprints and schematics for T529P476M006AAE150 are listed on our Part Details page. You can also find images and similar parts to T529P476M006AAE150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T529P476M006AAE150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T529P476M006AAE150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T529P476M006AAE150 fall under?
The T529P476M006AAE150 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T529P476M006AAE150 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T529P476M006AAE150 you can contact the distributor directly for product support, shipping queries etc.
Is the T529P476M006AAE150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T529P476M006AAE150 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for T529P476M006AAE150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T529P476M006AAE150 often in real-time on the comparison pages.
What if I can't find stock of T529P476M006AAE150?
You can fill out our help required form which you can use to request a quote for T529P476M006AAE150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.