T528Z477M2R5ATE006 Capacitors by KEMET

CAP 470µF 2.5V 20%

Status: Unknown
Series: T528 KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.99

Distributor Stock
Logo for Farnell
Farnell
from US$1.99
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.76
-
Buy Now
Logo for element14
element14
from US$2.04
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 2.5V
Product Range T528 KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code Z
ESR 0.006ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Tantalum Capacitor Case 2917 [7343 Metric]

Alternative Descriptions

Cap, 470Μf, 2.5V, 20% | Newark Electronics
CAP, 470µF, 2.5V, 20% | element14
Tantalum Polymer Capacitor, 470 uF, 2.5 V, � 20%, Z, 6 mohm, 2917 [7343-17 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T528Z477M2R5ATE006?

Additional datasheets, footprints and schematics for T528Z477M2R5ATE006 are listed on our Part Details page. You can also find images and similar parts to T528Z477M2R5ATE006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T528Z477M2R5ATE006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T528Z477M2R5ATE006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T528Z477M2R5ATE006 fall under?

The T528Z477M2R5ATE006 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T528Z477M2R5ATE006 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T528Z477M2R5ATE006 you can contact the distributor directly for product support, shipping queries etc.

Is the T528Z477M2R5ATE006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T528Z477M2R5ATE006 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for T528Z477M2R5ATE006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T528Z477M2R5ATE006 often in real-time on the comparison pages.

What if I can't find stock of T528Z477M2R5ATE006?

You can fill out our help required form which you can use to request a quote for T528Z477M2R5ATE006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay