Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
No stock
|
Buy Now | |
element14
from US$1.74
|
745
in stock
|
Buy Now | |
Farnell
from US$2.04
|
745
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
509
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
TTI Europe
from US$1.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 63V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.075ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
CAP, 4.7µF, 63V, 20% | element14 |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Capacitor 4.7uF 63V 75mohm | RS |
Cap, Tant, Polymer, 4.7Uf, 63V, Case D | Newark Electronics |
Tantalum Polymer Capacitor, 4.7 uF, 63 V, ± 20%, D, 75 mohm, 2917 [7343-31 Metric] | Avnet America |
4.7UF 63V 20% D LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 4.7 uF, 63 V, � 20%, D, 75 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T521D475M063ATE075?
Additional datasheets, footprints and schematics for T521D475M063ATE075 are listed on our Part Details page. You can also find images and similar parts to T521D475M063ATE075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521D475M063ATE075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521D475M063ATE075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521D475M063ATE075 fall under?
The T521D475M063ATE075 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T521D475M063ATE075 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521D475M063ATE075 you can contact the distributor directly for product support, shipping queries etc.
Is the T521D475M063ATE075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T521D475M063ATE075 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for T521D475M063ATE075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521D475M063ATE075 often in real-time on the comparison pages.
What if I can't find stock of T521D475M063ATE075?
You can fill out our help required form which you can use to request a quote for T521D475M063ATE075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.