T520W337M2R5ATE040 Capacitors by KEMET

CAPACITOR TANT 330UF 2.5V 0.04 OHM 20% 7343-15 FULL REEL

Status: Unknown
Series: T52X KO-CAP® Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Farnell
Farnell
from US$1.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.09
-
Buy Now
Logo for element14
element14
from US$1.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 2.5V
Product Range T52X KO-CAP® Series
Capacitance Tolerance ± 20%
Manufacturer Size Code W
ESR 0.04ohm
Capacitor Terminals SMD

Alternative Descriptions

Capacitor Tant, 330Uf 2.5V 0.04 Ohm 20%, 7343-15, Full Reel | Newark Electronics
Tantalum Polymer Capacitor, 330 uF, 2.5 V, ± 20%, W, 40 mohm, 2917 [7343-15 Metric] | Avnet America
CAP, 330µF, 2.5V, 20% | element14
CAPACITOR TANT, 330UF 2.5V 0.04 OHM 20%, 7343-15, FULL REEL | Farnell
Tantalum Polymer Capacitor, 330 uF, 2.5 V, � 20%, W, 40 mohm, 2917 [7343-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520W337M2R5ATE040?

Additional datasheets, footprints and schematics for T520W337M2R5ATE040 are listed on our Part Details page. You can also find images and similar parts to T520W337M2R5ATE040 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520W337M2R5ATE040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520W337M2R5ATE040 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520W337M2R5ATE040 fall under?

The T520W337M2R5ATE040 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T520W337M2R5ATE040 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520W337M2R5ATE040 you can contact the distributor directly for product support, shipping queries etc.

Is the T520W337M2R5ATE040 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T520W337M2R5ATE040 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for T520W337M2R5ATE040.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520W337M2R5ATE040 often in real-time on the comparison pages.

What if I can't find stock of T520W337M2R5ATE040?

You can fill out our help required form which you can use to request a quote for T520W337M2R5ATE040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay