T520B107M006ATE035 Capacitors by KEMET

CAP 100µF 6.3V 20%

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.58
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 6.3V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.035ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 100Uf, 6.3V, Tant, Polymer, Case B | Newark Electronics
Tantalum Polymer Capacitor, 100 uF, 6.3 V, ± 20%, B, 35 mohm, 1411 [3528-21 Metric] | Avnet America
CAP, 100µF, 6.3V, 20% | Farnell
Tantalum Polymer Capacitor, 100 uF, 6.3 V, � 20%, B, 35 mohm, 1411 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520B107M006ATE035?

Additional datasheets, footprints and schematics for T520B107M006ATE035 are listed on our Part Details page. You can also find images and similar parts to T520B107M006ATE035 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520B107M006ATE035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520B107M006ATE035 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520B107M006ATE035 fall under?

The T520B107M006ATE035 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T520B107M006ATE035 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520B107M006ATE035 you can contact the distributor directly for product support, shipping queries etc.

Is the T520B107M006ATE035 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T520B107M006ATE035 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Farnell and Avnet Abacus have stock available or on a lead time for T520B107M006ATE035.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520B107M006ATE035 often in real-time on the comparison pages.

What if I can't find stock of T520B107M006ATE035?

You can fill out our help required form which you can use to request a quote for T520B107M006ATE035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay