Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
5,060
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
9,557
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
4,731
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
2,000
in stock
|
Buy Now | |
element14
from US$0.58
|
1,725
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.1ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 1411 [3528 Metric] |
KEMET Tantalum Capacitor 10uF 16V 20% 100mOhm | Distrelec |
Tantalum Polymer Capacitor, 10 uF, 16 V, ± 20%, B, 100 mohm, 1411 [3528-21 Metric] | Avnet America |
Tantalum Capacitor 520 size B 10uF 16V | RS |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
TC 10uF 16V 20% Case B 100mOhm | Rutronik |
CAP, 10µF, 16V, 20%, SMD | element14 |
Solid Polymer Tantalum Electrolytic Capacitor, 10uF, 16 V dc +/-20%, T520 Series | KEMET T520B106M016ATE100 | RS Americas |
Tantalum Capacitor, 10Uf, 16V, 1411 | Newark Electronics |
10UF 16V 20% B LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 10 uF, 16 V, � 20%, B, 100 mohm, 1411 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T520B106M016ATE100?
Additional datasheets, footprints and schematics for T520B106M016ATE100 are listed on our Part Details page. You can also find images and similar parts to T520B106M016ATE100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520B106M016ATE100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520B106M016ATE100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520B106M016ATE100 fall under?
The T520B106M016ATE100 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520B106M016ATE100 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520B106M016ATE100 you can contact the distributor directly for product support, shipping queries etc.
Is the T520B106M016ATE100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T520B106M016ATE100 have stock available?
Authorised distributors including Distrelec, Avnet America, RS, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for T520B106M016ATE100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520B106M016ATE100 often in real-time on the comparison pages.
What if I can't find stock of T520B106M016ATE100?
You can fill out our help required form which you can use to request a quote for T520B106M016ATE100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.