Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
3,215
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
4,000
in stock
|
Buy Now | |
element14
from US$0.34
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.34
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
1,516
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | A |
ESR | 0.08ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Reel Quantity | 2000 |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Voltage Rating V DC | 10V |
Cap, 22Μf, 10V, 20%, 1206, Smd | Newark Electronics |
CAP, 22µF, 10V, 20%, 1206, SMD | element14 |
Tantalum Capacitor 520 size A 22uF 10V | RS |
TC 22uF 10V 20% Case A 80mOhm | Rutronik |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 22 uF, 10 V, ± 20%, A, 80 mohm, 1206 [3216-18 Metric] | Avnet America |
22uF Solid Polymer Tantalum Electrolytic Capacitor, 10 V dc +/-20%, T520 Series | KEMET T520A226M010ATE080 | RS Americas |
22UF 10V 20% A LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 22 uF, 10 V, � 20%, A, 80 mohm, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T520A226M010ATE080?
Additional datasheets, footprints and schematics for T520A226M010ATE080 are listed on our Part Details page. You can also find images and similar parts to T520A226M010ATE080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520A226M010ATE080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520A226M010ATE080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520A226M010ATE080 fall under?
The T520A226M010ATE080 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520A226M010ATE080 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520A226M010ATE080 you can contact the distributor directly for product support, shipping queries etc.
Is the T520A226M010ATE080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T520A226M010ATE080 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for T520A226M010ATE080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520A226M010ATE080 often in real-time on the comparison pages.
What if I can't find stock of T520A226M010ATE080?
You can fill out our help required form which you can use to request a quote for T520A226M010ATE080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.