Status: | Unknown |
---|---|
Series: | T4Z-Medical Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1510 [3825 Metric] |
Product Range | T4Z-Medical Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 6.5ohm |
RoHS Compliant | Yes |
Capacitor, Tantalum, 1Uf, 35V, 1510 | Newark Electronics |
Where can I find additional details, specifications and documents for a T4ZD105K035CRLB4900?
Additional datasheets, footprints and schematics for T4ZD105K035CRLB4900 are listed on our Part Details page. You can also find images and similar parts to T4ZD105K035CRLB4900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4ZD105K035CRLB4900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4ZD105K035CRLB4900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4ZD105K035CRLB4900 fall under?
The T4ZD105K035CRLB4900 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T4ZD105K035CRLB4900 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4ZD105K035CRLB4900 you can contact the distributor directly for product support, shipping queries etc.
Is the T4ZD105K035CRLB4900 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T4ZD105K035CRLB4900 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T4ZD105K035CRLB4900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4ZD105K035CRLB4900 often in real-time on the comparison pages.
What if I can't find stock of T4ZD105K035CRLB4900?
You can fill out our help required form which you can use to request a quote for T4ZD105K035CRLB4900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.