Status: | Unknown |
---|---|
Series: | T499 Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T499 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 1.3ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Tantalum Capacitor, Aec-Q200 T499 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kemet T499D685K035ATE1K3 | Newark Electronics |
CAP, 6.8µF, 35V, 10% | element14 |
Surface Mount Tantalum Capacitor, 6.8 uF, 35 V, � 10%, -55 �C, 175 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T499D685K035ATE1K3?
Additional datasheets, footprints and schematics for T499D685K035ATE1K3 are listed on our Part Details page. You can also find images and similar parts to T499D685K035ATE1K3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T499D685K035ATE1K3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T499D685K035ATE1K3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T499D685K035ATE1K3 fall under?
The T499D685K035ATE1K3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T499D685K035ATE1K3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T499D685K035ATE1K3 you can contact the distributor directly for product support, shipping queries etc.
Is the T499D685K035ATE1K3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T499D685K035ATE1K3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for T499D685K035ATE1K3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T499D685K035ATE1K3 often in real-time on the comparison pages.
What if I can't find stock of T499D685K035ATE1K3?
You can fill out our help required form which you can use to request a quote for T499D685K035ATE1K3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.