Status: | Unknown |
---|---|
Series: | T494 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
740
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
740
in stock
|
Buy Now | |
element14
from US$0.26
|
740
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
20
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T494 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 10Μf, 20V, 20% | Newark Electronics |
CAP, 10µF, 20V, 20% | element14 |
TC 10uF 20V 20% Case A 3000mOhm | Rutronik |
Surface Mount Tantalum Capacitor, 10 uF, 20 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 10 uF, 20 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T494A106M020AT?
Additional datasheets, footprints and schematics for T494A106M020AT are listed on our Part Details page. You can also find images and similar parts to T494A106M020AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T494A106M020AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T494A106M020AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T494A106M020AT fall under?
The T494A106M020AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T494A106M020AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T494A106M020AT you can contact the distributor directly for product support, shipping queries etc.
Is the T494A106M020AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T494A106M020AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for T494A106M020AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T494A106M020AT often in real-time on the comparison pages.
What if I can't find stock of T494A106M020AT?
You can fill out our help required form which you can use to request a quote for T494A106M020AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.