Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
1,528
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
7,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,528
in stock
|
Buy Now | |
element14
from US$0.46
|
1,028
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
518
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.8ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
SMD Tantalum Cap. 33uF 20V D Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kemet T491D336K020AT | Newark Electronics |
CAP, 33µF, 20V, 10% | Farnell |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 33 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 33 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
33uF Solid MnO2 Tantalum Capacitor, 20 V +/-10%, T491 Series | KEMET T491D336K020AT | RS Americas |
33UF 20V 10% D | TTI Europe |
Where can I find additional details, specifications and documents for a T491D336K020AT?
Additional datasheets, footprints and schematics for T491D336K020AT are listed on our Part Details page. You can also find images and similar parts to T491D336K020AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491D336K020AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491D336K020AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491D336K020AT fall under?
The T491D336K020AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491D336K020AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491D336K020AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491D336K020AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491D336K020AT have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for T491D336K020AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491D336K020AT often in real-time on the comparison pages.
What if I can't find stock of T491D336K020AT?
You can fill out our help required form which you can use to request a quote for T491D336K020AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.