Status: | Unknown |
---|---|
Series: | T35X Series |
RoHS: | Unknown |
Prices starting from US$4.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.16
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$14.87
|
210
in stock
|
Buy Now | |
Distrelec
from US$8.39
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$9.90
|
60
in stock
|
Buy Now | |
element14
from US$9.88
|
60
in stock
|
Buy Now | |
Farnell
from US$10.17
|
60
in stock
|
Buy Now | |
Avnet America
from US$11.72
|
-
|
Buy Now | |
RS Americas
from US$4.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Product Range | T35X Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
SVHC | No SVHC (15-Jan-2018) |
Capacitors - Solid Leaded 25V 47uF 10% LS=5.08mm | Rapid Electronics |
KEMET Tantalum Capacitors - Solid Leaded 25V 47uF 10% LS%3D5.08mm | Distrelec |
T356 radial tantalum capacitor,25V 47uF | RS |
Tantalum Capacitor, Polar, T356 Series, 47 F, 10%, 25 V, Radial Leaded, 5.08 Mm Rohs Compliant: Yes |Kemet T356K476K025AT | Newark Electronics |
CAP, 47µF, 25V, 10% | element14 |
Tantalum Capacitor, 47 uF, 25 V, ± 10%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
47uF Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-10%, T356 Series | KEMET T356K476K025AT | RS Americas |
Tantalum Capacitor, 47 uF, 25 V, � 10%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T356K476K025AT?
Additional datasheets, footprints and schematics for T356K476K025AT are listed on our Part Details page. You can also find images and similar parts to T356K476K025AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T356K476K025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356K476K025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T356K476K025AT fall under?
The T356K476K025AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T356K476K025AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T356K476K025AT you can contact the distributor directly for product support, shipping queries etc.
Is the T356K476K025AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T356K476K025AT have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for T356K476K025AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T356K476K025AT often in real-time on the comparison pages.
What if I can't find stock of T356K476K025AT?
You can fill out our help required form which you can use to request a quote for T356K476K025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.