T350K686K016AT Capacitors by KEMET

TANTALUM CAPACITOR 68UF 16V 1 OHM 0.1 RADIAL

Status: Unknown
Series: T350 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Newark
Newark
from US$0.71
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.19
11
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.70
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 16V
Product Range T350 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C

Alternative Descriptions

Capacitor, Tantalum, Cap 68.0uF, Tol 10%, Radial, 16V | KEMET T350K686K016AT | RS Americas
Tantalum Capacitor, 68Uf, 16V, 1 Ohm, 0.1, Radial | Newark Electronics
Tantalum Capacitor, 68 uF, 16 V, ± 10%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Tantalum Capacitor, 68 uF, 16 V, � 10%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350K686K016AT?

Additional datasheets, footprints and schematics for T350K686K016AT are listed on our Part Details page. You can also find images and similar parts to T350K686K016AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350K686K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350K686K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350K686K016AT fall under?

The T350K686K016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350K686K016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350K686K016AT you can contact the distributor directly for product support, shipping queries etc.

Is the T350K686K016AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T350K686K016AT have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for T350K686K016AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350K686K016AT often in real-time on the comparison pages.

What if I can't find stock of T350K686K016AT?

You can fill out our help required form which you can use to request a quote for T350K686K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay