Status: | Unknown |
---|---|
Series: | T35X Series |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
183
in stock
|
Buy Now | |
Rapid Electronics
from US$3.44
|
533
in stock
|
Buy Now | |
Distrelec
from US$2.50
|
533
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
214
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.10
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
183
in stock
|
Buy Now | |
element14
from US$2.05
|
183
in stock
|
Buy Now | |
Avnet America
from US$2.71
|
-
|
Buy Now | |
TTI Europe
from US$2.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 35V |
Product Range | T35X Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 6mm |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Length / Height | 9.9mm |
Height | 9.9mm |
Lead Diameter | 0.5mm |
Leakage Current | 1.9µA |
No. of Pins | 2Pins |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 35V |
Capacitors - Solid Leaded 35V 6.8uF 10% LS=2.54mm | Rapid Electronics |
KEMET Tantalum Capacitors - Solid Leaded 35V 6.8uF 10% LS%3D2.54mm | Distrelec |
Capacitor, Tantalum, Cap 6.80uF, Tol 10%, Radial, 35V | KEMET T350F685K035AT | RS Americas |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, Polar, T350 Series, 6.8 F, 10%, 35 V, Radial Leaded, 2.54 Mm Rohs Compliant: Yes |Kemet T350F685K035AT | Newark Electronics |
CAP, 6.8µF, 35V, 10%, THROUGH HOLE | element14 |
Tantalum Capacitor, 6.8 uF, 35 V, ± 10%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
6.8UF 35V 10% F 2.54MM LS | TTI Europe |
Tantalum Capacitor, 6.8 uF, 35 V, � 10%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T350F685K035AT?
Additional datasheets, footprints and schematics for T350F685K035AT are listed on our Part Details page. You can also find images and similar parts to T350F685K035AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T350F685K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350F685K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T350F685K035AT fall under?
The T350F685K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T350F685K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T350F685K035AT you can contact the distributor directly for product support, shipping queries etc.
Is the T350F685K035AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T350F685K035AT have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for T350F685K035AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T350F685K035AT often in real-time on the comparison pages.
What if I can't find stock of T350F685K035AT?
You can fill out our help required form which you can use to request a quote for T350F685K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.