Status: | Unknown |
---|---|
Series: | T35X Series |
RoHS: | Unknown |
Prices starting from US$1.59
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Product Range | T35X Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 6ohm |
SVHC | No SVHC (15-Jan-2018) |
Capacitor, Tantalum, Cap 2.20uF, Tol 10%, Radial, 25V | KEMET T350B225K025AT | RS Americas |
TT 2,2uF 25V 10% P2,5 | Rutronik |
Tantalum Capacitor, 2.2Uf, 25V, 6 Ohm, 0.1, Radial | Newark Electronics |
Tantalum Capacitor, 2.2 uF, 25 V, ± 10%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
2.2UF 25V 10% B 2.54MM LS | TTI Europe |
CAP, 2.2µF, 25V, 10% | Farnell |
Tantalum Capacitor, 2.2 uF, 25 V, � 10%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T350B225K025AT?
Additional datasheets, footprints and schematics for T350B225K025AT are listed on our Part Details page. You can also find images and similar parts to T350B225K025AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T350B225K025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350B225K025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T350B225K025AT fall under?
The T350B225K025AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T350B225K025AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T350B225K025AT you can contact the distributor directly for product support, shipping queries etc.
Is the T350B225K025AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T350B225K025AT have stock available?
Authorised distributors including RS Americas, Rutronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for T350B225K025AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T350B225K025AT often in real-time on the comparison pages.
What if I can't find stock of T350B225K025AT?
You can fill out our help required form which you can use to request a quote for T350B225K025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.