T350A224K035AT Capacitors by KEMET

TANTALUM CAPACITOR 0.22UF 35V RADIAL 10%

Status: Unknown
Series: T350 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$1.38
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
40
in stock
Buy Now
Logo for element14
element14
from US$1.29
40
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.20
30
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.95
-
Buy Now

Specifications

Capacitance 0.22µF
Voltage Rating 35V
Product Range T350 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 0.22Uf 35V Radial 10% | Newark Electronics
TANTALUM CAPACITOR, 0.22UF 35V RADIAL 10% | element14
Tantalum Capacitors-Solid Leaded 35volts .22uF | Rapid Electronics
Cap Tant Solid 0.22uF 35V 10% (4.5 X 7.1mm) Radial 2.54mm 125°C Bulk | Avnet America
Capacitor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350A224K035AT?

Additional datasheets, footprints and schematics for T350A224K035AT are listed on our Part Details page. You can also find images and similar parts to T350A224K035AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350A224K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350A224K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350A224K035AT fall under?

The T350A224K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350A224K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350A224K035AT you can contact the distributor directly for product support, shipping queries etc.

Is the T350A224K035AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T350A224K035AT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet America have stock available or on a lead time for T350A224K035AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350A224K035AT often in real-time on the comparison pages.

What if I can't find stock of T350A224K035AT?

You can fill out our help required form which you can use to request a quote for T350A224K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay