Status: | Unknown |
---|---|
Series: | T23 Series |
RoHS: | Unknown |
Switching Temperature | 150°C |
---|---|
Reset Temperature | 135°C |
Contact Operation | Normally Closed |
Sensor Terminals | Quick Connect |
Sensor Housing | - |
Contact Rating | 125VAC/15A 250VAC/15A 250VAC/10A |
Product Range | T23 Series |
SVHC | No SVHC (15-Jan-2018) |
Actuating Temperature Max | 150°C |
Actuating Temperature Min | 135°C |
Approval Bodies | UL VDE |
Contact Configuration | SPST-NC |
Contact Voltage AC Max | 250V |
External Depth | 17mm |
External Length / Height | 16mm |
External Width | 30mm |
Fixing Centres | 24mm |
Material | Thermoplastic |
No. of Electrical Operations | 100000 |
No. of Pins | 2Pins, 2 Pin |
Switch Operation | On-Off |
Thermal Temperature Switch | Newark Electronics |
THERMAL SWITCH, NC, 150°C | element14 |
Where can I find additional details, specifications and documents for a T23A150BSR2-15?
Additional datasheets, footprints and schematics for T23A150BSR2-15 are listed on our Part Details page. You can also find images and similar parts to T23A150BSR2-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T23A150BSR2-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T23A150BSR2-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T23A150BSR2-15 fall under?
The T23A150BSR2-15 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T23A150BSR2-15 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T23A150BSR2-15 you can contact the distributor directly for product support, shipping queries etc.
Is the T23A150BSR2-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T23A150BSR2-15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T23A150BSR2-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T23A150BSR2-15 often in real-time on the comparison pages.
What if I can't find stock of T23A150BSR2-15?
You can fill out our help required form which you can use to request a quote for T23A150BSR2-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.