Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.82
|
161
in stock
|
Buy Now | |
Rapid Electronics
from US$8.15
|
161
in stock
|
Buy Now | |
Chip One Stop
from US$7.19
|
161
in stock
|
Buy Now | |
Distrelec
from US$10.97
|
161
in stock
|
Buy Now | |
TE Store
from US$18.76
|
31
in stock
|
Buy Now | |
Avnet America
from US$6.52
|
-
|
Buy Now | |
RS Americas
from US$15.70
|
-
|
Buy Now | |
element14
from US$8.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Material | Die Cast Aluminum |
---|---|
Entry Style | Bottom |
Locking Device Type | Locking |
Screw & Hole Thread Size | M20 |
Locking Device Location | Hood |
Circuit Application | Power & Signal |
Verpackungsmethode | Box |
Product Size | 5 |
Product Type | Hood |
Sealable | Yes |
Accessory Type | Hood |
Corrosion Protected | Yes |
Heavy Duty Power Connectors H16A-Tg-M20 |Amp Te Connectivity T1329160120-000 | Newark Electronics |
Heavy Duty Power Connectors H16A-TG-M20 | Rapid Electronics |
TE Connectivity H16A-TG-M20 Heavy Duty Power Connectors | Distrelec |
HEAVY DUTY HOOD, 1 LEVER, SIZE H16A | Farnell |
H16A-TG-M20 Hood & Base Connector Product Type: Hood Cable Entry Location: Bottom Hood & Base Locking Device Type: Locking Sealable: Yes Hood Bottom Locking | Rectangular Connector Hoods & Base | Part Number: T1329160120-000 | Internal Number: T1329160120-000 | TE Connectivity | TE Store |
Heavy Duty Power Connector, H16A-TG-M20 | TE Connectivity T1329160120-000 | RS Americas |
HEAVY DUTY CONN, 1 LEVER, SIZE H16A | element14 |
Where can I find additional details, specifications and documents for a T1329160120-000?
Additional datasheets, footprints and schematics for T1329160120-000 are listed on our Part Details page. You can also find images and similar parts to T1329160120-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1329160120-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1329160120-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1329160120-000 fall under?
The T1329160120-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1329160120-000 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1329160120-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T1329160120-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1329160120-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for T1329160120-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1329160120-000 often in real-time on the comparison pages.
What if I can't find stock of T1329160120-000?
You can fill out our help required form which you can use to request a quote for T1329160120-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.