Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
2,885
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,885
in stock
|
Buy Now | |
element14
from US$0.21
|
2,885
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | TSOP |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Esd Protection Device, Tsop | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, TSOP | element14 |
MI TSOP6 LO CAP DIODE ARR | Future Electronics |
Diode TVS Array 8 Uni-Dir 5V 500W 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a SZTVS4201MR6T1G?
Additional datasheets, footprints and schematics for SZTVS4201MR6T1G are listed on our Part Details page. You can also find images and similar parts to SZTVS4201MR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZTVS4201MR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZTVS4201MR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZTVS4201MR6T1G fall under?
The SZTVS4201MR6T1G is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SZTVS4201MR6T1G when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZTVS4201MR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZTVS4201MR6T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SZTVS4201MR6T1G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SZTVS4201MR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZTVS4201MR6T1G often in real-time on the comparison pages.
What if I can't find stock of SZTVS4201MR6T1G?
You can fill out our help required form which you can use to request a quote for SZTVS4201MR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.